Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
CABLE TIE LENGTH | 19.68" |
---|---|
CABLE TIE WIDTH | 0.185" |
BODY MATERIAL | NYLON |
TENSILE STRENGTH | 50LB CABLE BUNDLE DIAMETER MAX |
COLOR | NATURAL FOR USE WITH |
Cable Ties | Newark Electronics |
Where can I find additional details, specifications and documents for a CBBR6696?
Additional datasheets, footprints and schematics for CBBR6696 are listed on our Part Details page. You can also find images and similar parts to CBBR6696 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CBBR6696 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CBBR6696 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CBBR6696 fall under?
The CBBR6696 is listed under Electrical > Accessories - Miscellaneous.
Can I view similar or alternative parts?
You can view similar parts to CBBR6696 when available in the Accessories - Miscellaneous range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CBBR6696 you can contact the distributor directly for product support, shipping queries etc.
Is the CBBR6696 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CBBR6696 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for CBBR6696.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CBBR6696 often in real-time on the comparison pages.
What if I can't find stock of CBBR6696?
You can fill out our help required form which you can use to request a quote for CBBR6696 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.