Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Cable Tie Material | Nylon 6.6 (Polyamide 6.6) |
---|---|
Cable Tie Length | 199.898mm |
Cable Tie Width | 2.489mm |
Cable Bundle Diameter Max | 53.34mm |
Cable Tie Type | Standard |
Accessory Type | Cable Tie |
Body Material | Nylon |
Where can I find additional details, specifications and documents for a CBBR6679?
Additional datasheets, footprints and schematics for CBBR6679 are listed on our Part Details page. You can also find images and similar parts to CBBR6679 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CBBR6679 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CBBR6679 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CBBR6679 fall under?
The CBBR6679 is listed under Electrical > Accessories - Miscellaneous.
Can I view similar or alternative parts?
You can view similar parts to CBBR6679 when available in the Accessories - Miscellaneous range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CBBR6679 you can contact the distributor directly for product support, shipping queries etc.
Is the CBBR6679 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CBBR6679 have stock available?
There is no stock from authorised distributors for CBBR6679.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CBBR6679 often in real-time on the comparison pages.
What if I can't find stock of CBBR6679?
You can fill out our help required form which you can use to request a quote for CBBR6679 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.