Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Cable Shielding | Screened |
---|---|
LAN Category | Cat5e |
Wire Gauge | 24AWG |
Conductor Area CSA | 0.52mm² |
Reel Length (Imperial) | 1000ft |
Reel Length (Metric) | 304.8m |
No. of Pairs | 4 Pair |
Jacket Colour | Grey |
No. of Max Strands x Strand Size | Solid |
Voltage Rating | - |
Jacket Material | PVC |
Conductor Material | Copper |
External Diameter | 6mm |
Product Range | - |
Impedance | 100ohm |
Primary Conductor Resistance | 98.6ohm |
Standard | EIA TIA 568 |
Velocity of Propagation (%) | 76% |
Shielded Multipair Cable, 4 Pair, 1000Ft, Cat5E | Newark Electronics |
CABLE, 4 PAIR, GREY, 304.8M | element14 |
Where can I find additional details, specifications and documents for a CBBR6332?
Additional datasheets, footprints and schematics for CBBR6332 are listed on our Part Details page. You can also find images and similar parts to CBBR6332 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CBBR6332 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CBBR6332 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CBBR6332 fall under?
The CBBR6332 is listed under Pro Power Parts.
Can I view similar or alternative parts?
You can view similar parts to CBBR6332 when available in the Pro Power Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CBBR6332 you can contact the distributor directly for product support, shipping queries etc.
Is the CBBR6332 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CBBR6332 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for CBBR6332.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CBBR6332 often in real-time on the comparison pages.
What if I can't find stock of CBBR6332?
You can fill out our help required form which you can use to request a quote for CBBR6332 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.