Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$65.97
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$65.97
|
No stock
|
Buy Now |
Cable Shielding | Unscreened |
---|---|
No. of Cores | 2Core |
Wire Gauge | - |
Conductor Area CSA | 1.5mm² |
Reel Length (Imperial) | 328ft |
Reel Length (Metric) | 100m |
Jacket Colour | Grey |
No. of Max Strands x Strand Size | 30 x 0.25mm |
Conductor Material | Copper |
Jacket Material | PVC |
External Diameter | 8.2mm |
Voltage Rating | 500V |
Product Range | - |
Conductor Make-up | 30 / 0.25mm |
Current Rating | 15A |
Outer Diameter | 8.2mm |
Secondary Insulation Colour | Grey |
Secondary Insulation Material | PVC |
CABLE, 3182Y, GREY, 1.5MM | Farnell |
Where can I find additional details, specifications and documents for a CBBR15155?
Additional datasheets, footprints and schematics for CBBR15155 are listed on our Part Details page. You can also find images and similar parts to CBBR15155 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CBBR15155 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CBBR15155 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CBBR15155 fall under?
The CBBR15155 is listed under Pro Power Parts.
Can I view similar or alternative parts?
You can view similar parts to CBBR15155 when available in the Pro Power Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CBBR15155 you can contact the distributor directly for product support, shipping queries etc.
Is the CBBR15155 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CBBR15155 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for CBBR15155.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CBBR15155 often in real-time on the comparison pages.
What if I can't find stock of CBBR15155?
You can fill out our help required form which you can use to request a quote for CBBR15155 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.