Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.31
Distributor | Stock | ||
---|---|---|---|
Newark
from US$1.31
|
11
in stock
|
Buy Now |
Mount Fixing Type | Adhesive |
---|---|
Mount Colour | Black |
Mount Material | Nylon (Polyamide) |
Length | 25.4mm |
Width | 25.4mm |
Accessory Type | Cable Tie Mount |
Body Material | Nylon |
RoHS Compliant | NA |
Cable Tie Mount | Newark Electronics |
Where can I find additional details, specifications and documents for a CBBR0916?
Additional datasheets, footprints and schematics for CBBR0916 are listed on our Part Details page. You can also find images and similar parts to CBBR0916 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CBBR0916 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CBBR0916 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CBBR0916 fall under?
The CBBR0916 is listed under Cable, Wire & Cable Assemblies > Cable Management > Cable Ties > Tie Holders & Mountings.
Can I view similar or alternative parts?
You can view similar parts to CBBR0916 when available in the Tie Holders & Mountings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CBBR0916 you can contact the distributor directly for product support, shipping queries etc.
Is the CBBR0916 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CBBR0916 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for CBBR0916.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CBBR0916 often in real-time on the comparison pages.
What if I can't find stock of CBBR0916?
You can fill out our help required form which you can use to request a quote for CBBR0916 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.