Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$33.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$33.08
|
No stock
|
Buy Now |
Coaxial Cable Type | - |
---|---|
Wire Gauge | - |
Conductor Area CSA | - |
Impedance | 75ohm |
Reel Length (Imperial) | 328ft |
Reel Length (Metric) | 100m |
Jacket Colour | Brown |
Jacket Material | PVC |
Conductor Material | Copper |
No. of Max Strands x Strand Size | Solid |
External Diameter | 6.5mm |
Product Range | - |
Attenuation @ 100MHz | 0.78dB |
Capacitance per Metre | 53pF |
Coaxial Type | Terrestrial TV |
Conductor Make-up | 1 / 1mm |
Outer Diameter | 6.5mm |
Screen Type Primary | Plain Copper Braid |
Secondary Insulation Colour | Brown |
Secondary Insulation Material | PVC |
CABLE, COAX, TV, 75R, 100M | Farnell |
Where can I find additional details, specifications and documents for a CBBR0123?
Additional datasheets, footprints and schematics for CBBR0123 are listed on our Part Details page. You can also find images and similar parts to CBBR0123 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CBBR0123 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CBBR0123 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CBBR0123 fall under?
The CBBR0123 is listed under Cable Wire & Cable Assemblies > Coaxial Cable.
Can I view similar or alternative parts?
You can view similar parts to CBBR0123 when available in the Coaxial Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CBBR0123 you can contact the distributor directly for product support, shipping queries etc.
Is the CBBR0123 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CBBR0123 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for CBBR0123.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CBBR0123 often in real-time on the comparison pages.
What if I can't find stock of CBBR0123?
You can fill out our help required form which you can use to request a quote for CBBR0123 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.