Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Cable Shielding | Unscreened |
---|---|
No. of Pairs | 3 Pair |
Wire Gauge | - |
Conductor Area CSA | 0.196mm² |
Reel Length (Imperial) | 328ft |
Reel Length (Metric) | 100m |
Jacket Colour | White |
No. of Max Strands x Strand Size | Solid |
Voltage Rating | - |
Jacket Material | PVC |
Conductor Material | Copper |
External Diameter | 4.4mm |
Product Range | - |
Complex Cable Make-Up | 6 x 1/0.5 |
Conductor Make-up | 1 / 0.5mm |
Core - Core Capacitance | 500pF |
Insulation Resistance | 50Mohm |
Outer Diameter | 4.4mm |
Resistance per Metre | 0.0978ohm/m |
Secondary Insulation Colour | White |
Secondary Insulation Material | PVC |
Standard | CW1308 |
Voltage Rating VAC | 80V |
Multipair Unshielded Cable, 3, 0.196 Mm , 1 X 0.5Mm, 328 Ft, 100 M Rohs Compliant: No |Pro Power CBBR0104 | Newark Electronics |
CABLE, CW1308, 3PAIR, 100M | element14 |
Where can I find additional details, specifications and documents for a CBBR0104?
Additional datasheets, footprints and schematics for CBBR0104 are listed on our Part Details page. You can also find images and similar parts to CBBR0104 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CBBR0104 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CBBR0104 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CBBR0104 fall under?
The CBBR0104 is listed under Pro Power Parts.
Can I view similar or alternative parts?
You can view similar parts to CBBR0104 when available in the Pro Power Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CBBR0104 you can contact the distributor directly for product support, shipping queries etc.
Is the CBBR0104 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CBBR0104 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for CBBR0104.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CBBR0104 often in real-time on the comparison pages.
What if I can't find stock of CBBR0104?
You can fill out our help required form which you can use to request a quote for CBBR0104 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.