Status: | Unknown |
---|---|
Series: | CB Series |
RoHS: | Unknown |
Prices starting from US$1.69
Product Range | CB Series |
---|---|
Termination | Screw |
Wire Size AWG Max | 2AWG |
Conductor Area CSA | 35mm² |
Terminal Type | Mechanical Lug |
Stud Size - Metric | M6 |
Stud Size - Imperial | 1/4" |
Lug Terminal 2-12AWG 39.4mm 12.7mm | Avnet America |
One-hole copper single barrel offsetfloating tongue lug #8 - #2 AWG 1/4" ( | Panduit CB70-14-CY | RS Americas |
TERMINAL, MECHANICAL LUG, M6, 2 AWG | element14 |
Lug Connector, 14 - 4 AWG, CU Conductor, Offset Tongue, Hex Head Screw, Copper | Carlton-Bates |
Terminals Copper Mech Lug 1H 1 Barrel Offset | Sager |
Terminal, Mechanical Lug, M6, 2 Awg | Newark Electronics |
Where can I find additional details, specifications and documents for a CB70-14-CY?
Additional datasheets, footprints and schematics for CB70-14-CY are listed on our Part Details page. You can also find images and similar parts to CB70-14-CY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CB70-14-CY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CB70-14-CY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CB70-14-CY fall under?
The CB70-14-CY is listed under Cable Leads & Connectors > Connectors > Solder Tags & Lugs.
Can I view similar or alternative parts?
You can view similar parts to CB70-14-CY when available in the Solder Tags & Lugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CB70-14-CY you can contact the distributor directly for product support, shipping queries etc.
Is the CB70-14-CY RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CB70-14-CY have stock available?
Authorised distributors including Avnet America, RS Americas, element14, Carlton-Bates and Sager have stock available or on a lead time for CB70-14-CY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CB70-14-CY often in real-time on the comparison pages.
What if I can't find stock of CB70-14-CY?
You can fill out our help required form which you can use to request a quote for CB70-14-CY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.