Status: | Unknown |
---|---|
Series: | CB Series |
RoHS: | Unknown |
Product Range | CB Series |
---|---|
Termination | Screw |
Wire Size AWG Max | 6AWG |
Conductor Area CSA | 16mm² |
Terminal Type | Mechanical Lug |
Stud Size - Metric | - |
Stud Size - Imperial | 3/16" |
Pack Quantity | 1 |
TERMINAL, MECHANICAL LUG, 3/16IN, SCREW | element14 |
Lug Connector, 14 - 6 AWG, CU Conductor, Offset Tongue, Hex Head Screw, Copper | Carlton-Bates |
TERMINAL, MECHANICAL LUG, 6AWG | Farnell |
Terminal, Mechanical Lug, 3/16In, Screw | Newark Electronics |
Where can I find additional details, specifications and documents for a CB35-36-CY?
Additional datasheets, footprints and schematics for CB35-36-CY are listed on our Part Details page. You can also find images and similar parts to CB35-36-CY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CB35-36-CY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CB35-36-CY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CB35-36-CY fall under?
The CB35-36-CY is listed under Cable Leads & Connectors > Connectors > Solder Tags & Lugs.
Can I view similar or alternative parts?
You can view similar parts to CB35-36-CY when available in the Solder Tags & Lugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CB35-36-CY you can contact the distributor directly for product support, shipping queries etc.
Is the CB35-36-CY RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CB35-36-CY have stock available?
Authorised distributors including element14, Carlton-Bates, Farnell and Newark Electronics have stock available or on a lead time for CB35-36-CY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CB35-36-CY often in real-time on the comparison pages.
What if I can't find stock of CB35-36-CY?
You can fill out our help required form which you can use to request a quote for CB35-36-CY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.