Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.87
Distributor | Stock | ||
---|---|---|---|
Newark
from US$3.46
|
81
in stock
|
Buy Now | |
RS Americas
from US$4.77
|
50
in stock
|
Buy Now | |
element14
from US$3.33
|
46
in stock
|
Buy Now | |
Farnell
from US$3.82
|
46
in stock
|
Buy Now | |
Future Electronics
from US$3.51
|
-
|
Buy Now | |
Avnet America
from US$2.87
|
-
|
Buy Now | |
TTI Europe
from US$3.40
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Protective Construction | Flux tight |
---|---|
Terminal Type | Plug-in type |
Protective Element | With resistor inside |
Rated Coil Voltage | 24V DC |
Heat Resistance of Types | Standard type |
Contact Arrangement | 1 Form C |
Contact Capacity | Standard |
Operating Function | Single side stable |
Operate (Set) Voltage (at20°C) (Initial) | 6 to 14V DC |
Release (Reset) voltage (at20°C) (Initial) | 2.4 to 8.4V DC |
Rated Operating Current [±10%] (at 20°C) | 84 mA |
Coil Resistance (at 20oC) | 287.2Ω |
Rated Operating Power (at 20°C) | 2.0 W |
Usable Voltage Range | 20 to 32V DC |
Contact Resistance (Initial) | Max. 15mΩ (By voltage drop 1A 6V DC) |
Contact Material | Ag alloy |
Nominal Switching Capacity (Resistive Load) | N.O.side:20A 28V DC N.C.side:10A 28V DC |
Contact Data: Max. Carrying Current | N.O. side: 20A N.C. side: 10A (Coil applied voltage 28V DC, at 85°C 185°F, continuous) |
Min. Switching Load (Resistive) | 1A 14V DC (at 20°C 68°F) |
Insulation Resistance (Min. MΩ)(Initial) | Min. 20 MΩ (at 500V DC, Measurement at same location as [Dielectric strength] section.) |
Dielectric Strength (Between Open Contacts) (Initial) | 500 Vrms for 1 min. (Detection current: 10mA) |
Dielectric Strength (Between Contacts and Coil) (Initial) | 500 Vrms for 1 min. (Detection current: 10mA) |
Operate (Set) Time (At Rated Coil Voltage) (At 20oC) (Initial) | Max. 15ms (without contact bounce time) |
Release (Reset) Time (at Rated Coil Voltage) (at 20°C) (Initial) | Max. 15ms (Without contact bounce time) (Without diode) |
Shock Resistance: Functional | Min. 200 m/s2 [approx. 20G] (Half-wave pulse of sine wave: 11ms; detection time: 10µs) |
Shock Resistance: Destructive | Min. 1,000 m/s2 [approx. 100G] (Half-wave pulse of sine wave: 6ms) |
Vibration Resistance: Functional | 10 to 500 Hz, Min. 44.1 m/s2 [approx. 4.5G] (detection time: 10µs) |
Vibration Resistance: Destructive | 10 to 2,000 Hz, Min. 44.1 m/s2 [approx. 4.5G], Time of vibration for each direction; X, Y, Z direction: 4 hours |
Expected Life: Mechanical Life | Min. 106 (at 120 cpm) |
Expected Life: Electrical | Min. 105 (Operating frequency: 2s ON, 2s OFF) |
Conditions | Ambient temperature: –40 to +85°C –40 to +185°F, Humidity: 5 to 85% R.H. (Please avoid icing or condensation) |
Weight (Typ.) | Approx. 33 g 1.16 oz |
Inner Carton (Pieces) | 50 |
Outer Carton (Pieces) | 200 |
Relay, Automotive, Spdt, 28Vdc, 20A | Newark Electronics |
Automotive Relay (Plug-in Obihiro)CB Relay(Automotive) | Panasonic Electronic Components CB1F-R-24V | RS Americas |
RELAY, AUTOMOTIVE, SPDT, 28VDC, 20A | element14 |
CB Series 20 A SPDT 24 VDC Flux Resistant Inner Resistor Automotive Relay | Future Electronics |
Electromechanical Relay SPDT 20(NO)/10(NC)A 24VDC 287.2Ohm Plug-In | Avnet America |
AUTOMOTIVE RELAY | TTI Europe |
Automotive Relay Coil | Relay Specialties |
Where can I find additional details, specifications and documents for a CB1F-R-24V?
Additional datasheets, footprints and schematics for CB1F-R-24V are listed on our Part Details page. You can also find images and similar parts to CB1F-R-24V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CB1F-R-24V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CB1F-R-24V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CB1F-R-24V fall under?
The CB1F-R-24V is listed under Relays & Contactors > Mechanical Power Relays (2A or More) > Automotive Relays > CB Series Relays.
Can I view similar or alternative parts?
You can view similar parts to CB1F-R-24V when available in the CB Series Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CB1F-R-24V you can contact the distributor directly for product support, shipping queries etc.
Is the CB1F-R-24V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CB1F-R-24V have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Farnell and Future Electronics have stock available or on a lead time for CB1F-R-24V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CB1F-R-24V often in real-time on the comparison pages.
What if I can't find stock of CB1F-R-24V?
You can fill out our help required form which you can use to request a quote for CB1F-R-24V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.