Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.30
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.33
|
53
in stock
|
Buy Now | |
RS Americas
from US$3.84
|
1,617
in stock
|
Buy Now | |
Future Electronics
from US$2.75
|
900
in stock
|
Buy Now | |
Newark Electronics
from US$3.36
|
141
in stock
|
Buy Now | |
Farnell
from US$3.22
|
141
in stock
|
Buy Now | |
Distrelec
from US$4.21
|
53
in stock
|
Buy Now | |
Relay Specialties
from US$2.76
|
50
in stock
|
Buy Now | |
Avnet America
from US$2.30
|
-
|
Buy Now | |
Rapid Electronics
from US$3.72
|
-
|
Buy Now | |
TTI Europe
from US$3.16
|
-
|
Buy Now |
Protective Construction | Sealed |
---|---|
Terminal Type | PC board type |
Protective Element | None |
Rated Coil Voltage | 12V DC |
Heat Resistance of Types | Standard type |
Contact Arrangement | 1 Form A |
Contact Capacity | Standard |
Operating Function | Single side stable |
Operate (Set) Voltage (at20°C) (Initial) | 3 to 7V DC |
Release (Reset) voltage (at20°C) (Initial) | 1.2 to 4.2V DC |
Rated Operating Current [±10%] (at 20°C) | 117 mA |
Coil Resistance (At 20oC) | 103Ω |
Rated Operating Power (at 20°C) | 1.4 W |
Usable Voltage Range | 10 to 16V DC |
Contact Resistance (Initial) | Max. 15mΩ (typ. 2mΩ) (By voltage drop 1A 6V DC) |
Contact Material | Ag alloy |
Nominal Switching Capacity (Resistive Load) | 40A 14V DC |
Contact Data: Max. Carrying Current | N.O. side: 40A (Coil applied voltage 14V DC, at 85°C 185°F, continuous) |
Min. Switching Load (Resistive) | 1A 14V DC (at 20°C 68°F) |
Insulation Resistance (Min. MΩ)(Initial) | Min. 20 MΩ (at 500V DC, Measurement at same location as [Dielectric strength] section.) |
Dielectric Strength (Between Open Contacts) (Initial) | 500 Vrms for 1 min. (Detection current: 10mA) |
Dielectric Strength (Between Contacts and Coil) (Initial) | 500 Vrms for 1 min. (Detection current: 10mA) |
Operate (Set) Time (At Rated Coil Voltage) (At 20oC) (Initial) | Max. 15ms (without contact bounce time) |
Release (Reset) Time (at Rated Coil Voltage) (at 20°C) (Initial) | Max. 15ms (Without contact bounce time) (Without diode) |
Shock Resistance: Functional | Min. 200 m/s2 [approx. 20G] (Half-wave pulse of sine wave: 11ms; detection time: 10µs) |
Shock Resistance: Destructive | Min. 1,000 m/s2 [approx. 100G] (Half-wave pulse of sine wave: 6ms) |
Vibration Resistance: Functional | 10 to 500 Hz, Min. 44.1 m/s2 [approx. 4.5G] (detection time: 10µs) |
Vibration Resistance: Destructive | 10 to 2,000 Hz, Min. 44.1 m/s2 [approx. 4.5G], Time of vibration for each direction; X, Y, Z direction: 4 hours |
Expected Life: Mechanical Life | Min. 106 (at 120 cpm) |
Expected Life: Electrical | Min. 5x104 (Operating frequency: 2s ON, 2s OFF) |
Conditions | Ambient temperature: –40 to +85°C –40 to +185°F, Humidity: 5 to 85% R.H. (Please avoid icing or condensation) |
Weight (Typ.) | Approx. 33 g 1.16 oz |
Inner Carton (Pieces) | 50 |
Outer Carton (Pieces) | 200 |
Relay | RS Americas |
CB Series 40 A SPST 12 VDC ISO PCB Automotive Relay | Future Electronics |
Relay, Automotive, Spst-No, 14Vdc, 40A | Newark Electronics |
RELAY, AUTOMOTIVE, SPST-NO, 14VDC, 40A | Farnell |
Relay,SPST-NO,40A,12DC,Vol-Rtg 14DC | RS |
Panasonic Industrial Relay CB 1NO DC 12V 40A PCB Pins | Distrelec |
PANASONIC EW/AROMAT RELAYS - H | Relay Specialties |
Electromechanical Relay SPST-NO 40A 12VDC 103Ohm Through Hole | Avnet America |
Panasonic CB1A-P-12V 1 NO 40A Auto Relay | Rapid Electronics |
AUTO RELAY 12V 40A 1NO THT | TTI Europe |
Where can I find additional details, specifications and documents for a CB1A-P-12V?
Additional datasheets, footprints and schematics for CB1A-P-12V are listed on our Part Details page. You can also find images and similar parts to CB1A-P-12V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CB1A-P-12V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CB1A-P-12V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CB1A-P-12V fall under?
The CB1A-P-12V is listed under Relays & Contactors > Mechanical Power Relays (2A or More) > Automotive Relays > CB Series Relays.
Can I view similar or alternative parts?
You can view similar parts to CB1A-P-12V when available in the CB Series Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CB1A-P-12V you can contact the distributor directly for product support, shipping queries etc.
Is the CB1A-P-12V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CB1A-P-12V have stock available?
Authorised distributors including RS Americas, Future Electronics, Newark Electronics, Farnell and RS have stock available or on a lead time for CB1A-P-12V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CB1A-P-12V often in real-time on the comparison pages.
What if I can't find stock of CB1A-P-12V?
You can fill out our help required form which you can use to request a quote for CB1A-P-12V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.