Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.23
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.12
|
59
in stock
|
Buy Now | |
TTI Europe
from US$3.44
|
3,200
in stock
|
Buy Now | |
RS Americas
from US$3.89
|
343
in stock
|
Buy Now | |
Newark Electronics
from US$3.51
|
156
in stock
|
Buy Now | |
Farnell
from US$3.26
|
124
in stock
|
Buy Now | |
Future Electronics
from US$3.23
|
-
|
Buy Now | |
Avnet America
from US$3.35
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Protective Construction | Sealed |
---|---|
Terminal Type | Plug-in type |
Protective Element | None |
Rated Coil Voltage | 12V DC |
Heat Resistance of Types | Standard type |
Contact Arrangement | 1 Form A High contact capacity |
Contact Capacity | High contact capacity |
Operating Function | Single side stable |
Operate (Set) Voltage (at20°C) (Initial) | 3 to 7V DC |
Release (Reset) voltage (at20°C) (Initial) | 1.2 to 4.2V DC |
Rated Operating Current [±10%] (at 20°C) | 150 mA |
Coil Resistance (At 20oC) | 80Ω |
Rated Operating Power (at 20°C) | 1.8 W |
Contact Resistance (Initial) | Max. 15mΩ (typ. 2mΩ) (By voltage drop 1A 6V DC) |
Contact Material | Ag alloy |
Nominal Switching Capacity (Resistive Load) | 70A 14V DC (at20°C 68°F) 50A 14V DC (at85°C 185°F) |
Contact Data: Max. Carrying Current | N.O. side: 40A (Coil applied voltage 14V DC, at 85°C 185°F, continuous) |
Min. Switching Load (Resistive) | 1A 14V DC (at 20°C 68°F) |
Insulation Resistance (Min. MΩ)(Initial) | Min. 20 MΩ (at 500V DC, Measurement at same location as [Dielectric strength] section.) |
Dielectric Strength (Between Open Contacts) (Initial) | 500 Vrms for 1 min. (Detection current: 10mA) |
Dielectric Strength (Between Contacts and Coil) (Initial) | 500 Vrms for 1 min. (Detection current: 10mA) |
Operate (Set) Time (At Rated Coil Voltage) (At 20oC) (Initial) | Max. 15ms (without contact bounce time) |
Release (Reset) Time (at Rated Coil Voltage) (at 20°C) (Initial) | Max. 15ms (Without contact bounce time) (Without diode) |
Shock Resistance: Functional | Min. 200 m/s2 [approx. 20G] (Half-wave pulse of sine wave: 11ms; detection time: 10µs) |
Shock Resistance: Destructive | Min. 1,000 m/s2 [approx. 100G] (Half-wave pulse of sine wave: 6ms) |
Vibration Resistance: Functional | 10 to 500 Hz, Min. 44.1 m/s2 [approx. 4.5G] (detection time: 10µs) |
Vibration Resistance: Destructive | 10 to 2,000 Hz, Min. 44.1 m/s2 [approx. 4.5G], Time of vibration for each direction; X, Y, Z direction: 4 hours |
Expected Life: Mechanical Life | Min. 106 (at 120 cpm) |
Expected Life: Electrical | Min. 5x104 (Operating frequency: 2s ON, 2s OFF) |
Conditions | Ambient temperature: –40 to +85°C –40 to +185°F, Humidity: 5 to 85% R.H. (Please avoid icing or condensation) |
Weight (Typ.) | Approx. 33 g 1.16 oz |
Inner Carton (Pieces) | 50 |
Outer Carton (Pieces) | 200 |
AUTO RELAY 12V 70A 1NO THT | TTI Europe |
Relay | RS Americas |
Relay, Automotive, Spst-No, 14Vdc, 50A | Newark Electronics |
RELAY, AUTOMOTIVE, SPST-NO, 14VDC, 70A | Farnell |
Relay,Automotive,SPST-NO,70A,12DC,14DC | RS |
CB Series 30 A SPST 12 VDC High Capacity Plug-In Automotive Relay | Future Electronics |
Automotive Relay, 12 VDC, 70 A, SPST-NO, Socket, Quick Connect, CB | Avnet America |
Automotive Relay Coil | Relay Specialties |
Where can I find additional details, specifications and documents for a CB1AH-12V?
Additional datasheets, footprints and schematics for CB1AH-12V are listed on our Part Details page. You can also find images and similar parts to CB1AH-12V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CB1AH-12V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CB1AH-12V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CB1AH-12V fall under?
The CB1AH-12V is listed under Relays & Contactors > Mechanical Power Relays (2A or More) > Automotive Relays > CB Series Relays.
Can I view similar or alternative parts?
You can view similar parts to CB1AH-12V when available in the CB Series Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CB1AH-12V you can contact the distributor directly for product support, shipping queries etc.
Is the CB1AH-12V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CB1AH-12V have stock available?
Authorised distributors including TTI Europe, RS Americas, Newark Electronics, Farnell and RS have stock available or on a lead time for CB1AH-12V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CB1AH-12V often in real-time on the comparison pages.
What if I can't find stock of CB1AH-12V?
You can fill out our help required form which you can use to request a quote for CB1AH-12V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.