CB1A-D-24V Switches, Relays & Solenoids by Panasonic

RELAY AUTOMOTIVE SPST-NO 14VDC 40A

Status: Unknown
Series: CB Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$4.46

Distributor Stock
Logo for Farnell
Farnell
from US$4.46
No stock
Buy Now
Logo for element14
element14
from US$5.34
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

Coil Voltage 24VDC
Contact Current 40A
Contact Configuration SPST-NO
Relay Mounting Socket
Relay Terminals Quick Connect
Product Range CB Series
Contact Voltage DC Nom 14V

Alternative Descriptions

Relay, Automotive, Spst-No, 14Vdc, 40A | Newark Electronics
Automotive Relay Coil | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CB1A-D-24V?

Additional datasheets, footprints and schematics for CB1A-D-24V are listed on our Part Details page. You can also find images and similar parts to CB1A-D-24V on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CB1A-D-24V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CB1A-D-24V price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CB1A-D-24V fall under?

The CB1A-D-24V is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.

Can I view similar or alternative parts?

You can view similar parts to CB1A-D-24V when available in the Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CB1A-D-24V you can contact the distributor directly for product support, shipping queries etc.

Is the CB1A-D-24V RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CB1A-D-24V have stock available?

Authorised distributors including element14, Farnell, Newark Electronics and Relay Specialties have stock available or on a lead time for CB1A-D-24V.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CB1A-D-24V often in real-time on the comparison pages.

What if I can't find stock of CB1A-D-24V?

You can fill out our help required form which you can use to request a quote for CB1A-D-24V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay