Status: | Unknown |
---|---|
Series: | CB Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Relay Specialties
-
|
-
|
Buy Now |
Contact Configuration | SPST-NO |
---|---|
Coil Voltage | 12VDC |
Contact Current | 40A |
Product Range | CB Series |
Relay Mounting | Through Hole |
Relay Terminals | Solder |
Contact Voltage DC Nom | 14V |
Automotive Relay Coil | Relay Specialties |
Where can I find additional details, specifications and documents for a CB1A-D-12V?
Additional datasheets, footprints and schematics for CB1A-D-12V are listed on our Part Details page. You can also find images and similar parts to CB1A-D-12V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CB1A-D-12V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CB1A-D-12V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CB1A-D-12V fall under?
The CB1A-D-12V is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to CB1A-D-12V when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CB1A-D-12V you can contact the distributor directly for product support, shipping queries etc.
Is the CB1A-D-12V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CB1A-D-12V have stock available?
Authorised distributors including Relay Specialties have stock available or on a lead time for CB1A-D-12V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CB1A-D-12V often in real-time on the comparison pages.
What if I can't find stock of CB1A-D-12V?
You can fill out our help required form which you can use to request a quote for CB1A-D-12V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.