Status: | Unknown |
---|---|
Series: | CB Series |
RoHS: | Compliant |
Capacitance | 0.18µF |
---|---|
Voltage Rating | 400V |
Dielectric Type | Metallized PEN Stacked |
Capacitance Tolerance | ± 5% |
Product Range | CB Series |
Capacitor Case Style | SMD |
Capacitor Terminals | SMD |
Operating Temperature Min | -55°C |
RoHS Compliant | Yes |
Film Capacitor Polyethylene Naphthalate 400V | Rapid Electronics |
Film Capacitor, Polyethylene Naphthalate, 400V, 5% +Tol, 5% -Tol, 0.18Uf, Surface Mount, 5040 Rohs Compliant: Yes |Kyocera Avx CB177I0184J- | Newark Electronics |
FILM CAPACITOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a CB177I0184J--.?
Additional datasheets, footprints and schematics for CB177I0184J--. are listed on our Part Details page. You can also find images and similar parts to CB177I0184J--. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CB177I0184J--. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CB177I0184J--. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CB177I0184J--. fall under?
The CB177I0184J--. is listed under Passive Components > Capacitors > Film Capacitors > General Purpose DC Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to CB177I0184J--. when available in the General Purpose DC Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CB177I0184J--. you can contact the distributor directly for product support, shipping queries etc.
Is the CB177I0184J--. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CB177I0184J--. have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics and Richardson RFPD have stock available or on a lead time for CB177I0184J--..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CB177I0184J--. often in real-time on the comparison pages.
What if I can't find stock of CB177I0184J--.?
You can fill out our help required form which you can use to request a quote for CB177I0184J--. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.