Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
CB1456-000,
7-1899402-2 |
Conductor Material | Silver-Plated High Strength Copper |
---|---|
Shield Material | Silver-Coated Copper |
Jacket Color | Transparent White |
Jacket Material | Modified FEP |
Cable Dielectric Diameter | .047in, 1.19mm |
Overall Outside Diameter | .123in, 3.12mm |
Wire Diameter | .48mm, .019in |
Wire Size | 26AWG, .129mm² |
Capacitance | 13.72pF/ft |
Impedance | 120Ω |
Dielectric Material | Rayfoam H |
Cable Type | CANbus |
Cable Style | Twisted Pair |
Product Classification | Cable - Coaxial |
Product Type | Cable |
Velocity of Propagation | 77% |
Operating Temperature Range | -65 – 200°C, -149 – 392°F |
Twinaxial Cable | Avnet America |
Multi-Conductor Cables CANbus Cable AWG 26 | Sager |
Where can I find additional details, specifications and documents for a CB1456-000?
Additional datasheets, footprints and schematics for CB1456-000 are listed on our Part Details page. You can also find images and similar parts to CB1456-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CB1456-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CB1456-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CB1456-000 fall under?
The CB1456-000 is listed under Wire & Cable > High Speed Digital & Data Cable.
Can I view similar or alternative parts?
You can view similar parts to CB1456-000 when available in the High Speed Digital & Data Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CB1456-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CB1456-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CB1456-000 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for CB1456-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CB1456-000 often in real-time on the comparison pages.
What if I can't find stock of CB1456-000?
You can fill out our help required form which you can use to request a quote for CB1456-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.