Status: | Unknown |
---|---|
Series: | Pan-Lug CB Series |
RoHS: | Unknown |
Product Range | Pan-Lug CB Series |
---|---|
Termination | Screw |
Wire Size AWG Max | 0AWG |
Terminal Type | Mechanical Lug |
Stud Size - Metric | M6 |
Stud Size - Imperial | 1/4" |
RoHS Compliant | Yes |
Lug Connector, 6 AWG - 1/0 AWG, CU Conductor, Offset Tongue, Hex Head Screw, Copper | Carlton-Bates |
Terminal, Mechanical Lug, M6, 1/0 Awg | Newark Electronics |
Terminals Copp Mech Lug 1H 1 Barrel Offse | Sager |
Where can I find additional details, specifications and documents for a CB125-14-QY?
Additional datasheets, footprints and schematics for CB125-14-QY are listed on our Part Details page. You can also find images and similar parts to CB125-14-QY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CB125-14-QY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CB125-14-QY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CB125-14-QY fall under?
The CB125-14-QY is listed under Connectors > Crimp Terminals / Solder Terminals & Splices > Lug Terminals.
Can I view similar or alternative parts?
You can view similar parts to CB125-14-QY when available in the Lug Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CB125-14-QY you can contact the distributor directly for product support, shipping queries etc.
Is the CB125-14-QY RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CB125-14-QY have stock available?
Authorised distributors including Carlton-Bates, Farnell, Newark Electronics and Sager have stock available or on a lead time for CB125-14-QY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CB125-14-QY often in real-time on the comparison pages.
What if I can't find stock of CB125-14-QY?
You can fill out our help required form which you can use to request a quote for CB125-14-QY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.