Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$9.43
Distributor | Stock | ||
---|---|---|---|
Newark
from US$9.43
|
No stock
|
Buy Now |
Shrink Ratio | 2 |
---|---|
I.D. Supplied - Imperial | 0.375" |
I.D. Supplied - Metric | 9.525mm |
Shrink Tubing / Boot Colour | Natural |
Length - Imperial | 26.3ft |
Length - Metric | 8m |
RoHS Compliant | Yes |
Heat Shrink Tubing, 9.525Mm Id, Po, 26.25Ft | Newark Electronics |
Where can I find additional details, specifications and documents for a CB11470?
Additional datasheets, footprints and schematics for CB11470 are listed on our Part Details page. You can also find images and similar parts to CB11470 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CB11470 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CB11470 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CB11470 fall under?
The CB11470 is listed under Cable, Wire & Cable Assemblies > Cable Management > Heat Shrink > Standard Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to CB11470 when available in the Standard Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CB11470 you can contact the distributor directly for product support, shipping queries etc.
Is the CB11470 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CB11470 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for CB11470.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CB11470 often in real-time on the comparison pages.
What if I can't find stock of CB11470?
You can fill out our help required form which you can use to request a quote for CB11470 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.