Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$12.46
Distributor | Stock | ||
---|---|---|---|
Newark
from US$12.46
|
6
in stock
|
Buy Now |
Shrink Ratio | 2 |
---|---|
I.D. Supplied - Imperial | 0.752" |
I.D. Supplied - Metric | 19.1mm |
Shrink Tubing / Boot Colour | Black |
Length - Imperial | 16.4ft |
Length - Metric | 5m |
RoHS Compliant | Yes |
Heat Shrink Tubing, 19.1Mm Id, Po, Black, 16.4Ft | Newark Electronics |
Where can I find additional details, specifications and documents for a CB11463?
Additional datasheets, footprints and schematics for CB11463 are listed on our Part Details page. You can also find images and similar parts to CB11463 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CB11463 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CB11463 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CB11463 fall under?
The CB11463 is listed under Cable, Wire & Cable Assemblies > Cable Management > Heat Shrink > Standard Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to CB11463 when available in the Standard Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CB11463 you can contact the distributor directly for product support, shipping queries etc.
Is the CB11463 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CB11463 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for CB11463.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CB11463 often in real-time on the comparison pages.
What if I can't find stock of CB11463?
You can fill out our help required form which you can use to request a quote for CB11463 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.