Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No distributors results available
Shrink Ratio | 2 |
---|---|
I.D. Supplied - Imperial | 0.375" |
I.D. Supplied - Metric | 9.525mm |
Shrink Tubing / Boot Colour | Black |
Length - Imperial | 26.3ft |
Length - Metric | 8m |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a CB11461?
Additional datasheets, footprints and schematics for CB11461 are listed on our Part Details page. You can also find images and similar parts to CB11461 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CB11461 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CB11461 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CB11461 fall under?
The CB11461 is listed under Cable, Wire & Cable Assemblies > Cable Management > Heat Shrink > Standard Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to CB11461 when available in the Standard Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CB11461 you can contact the distributor directly for product support, shipping queries etc.
Is the CB11461 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CB11461 have stock available?
There is no stock from authorised distributors for CB11461.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CB11461 often in real-time on the comparison pages.
What if I can't find stock of CB11461?
You can fill out our help required form which you can use to request a quote for CB11461 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.