Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Shrink Ratio | 2 |
---|---|
I.D. Supplied - Imperial | 0.094" |
I.D. Supplied - Metric | 2.388mm |
Shrink Tubing / Boot Colour | Black |
Length - Imperial | 49.2ft |
Length - Metric | 15m |
RoHS Compliant | Yes |
Heat Shrink Tubing, 2.388Mm Id, Po, Black, 49.2Ft/15M, Boxed | Newark Electronics |
Where can I find additional details, specifications and documents for a CB11457?
Additional datasheets, footprints and schematics for CB11457 are listed on our Part Details page. You can also find images and similar parts to CB11457 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CB11457 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CB11457 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CB11457 fall under?
The CB11457 is listed under Cable, Wire & Cable Assemblies > Cable Management > Heat Shrink > Standard Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to CB11457 when available in the Standard Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CB11457 you can contact the distributor directly for product support, shipping queries etc.
Is the CB11457 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CB11457 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for CB11457.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CB11457 often in real-time on the comparison pages.
What if I can't find stock of CB11457?
You can fill out our help required form which you can use to request a quote for CB11457 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.