Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Track Resistance | 220kohm |
---|---|
No. of Turns | 1Turns |
Potentiometer Mounting | Through Hole |
Product Range | - |
Power Rating | 150mW |
Resistance Tolerance | ± 20% |
Temperature Coefficient | ± 500ppm/°C |
Automotive Qualification Standard | - |
MSL | - |
Adjustment Type | Screwdriver Slot |
Approval Category | UL 94V-0 |
Climatic Category | 25/70/21 |
Contact Resistance Variation + | 5% |
External Depth | 5mm |
External Length / Height | 12.1mm |
External Width | 10.3mm |
Full Power Rating Temperature | 40°C |
Height Above Board | 12.1mm |
Lead Cross-section Depth | 3.5mm |
Lead Cross-section Width | 1.1mm |
Operating Temperature Max | 70°C |
Operating Temperature Min | -25°C |
Operating Temperature Range | -25°C to +70°C |
Resistance | 220kohm |
Resistor Element Material | Metal Foil |
Resistor Mounting | Through Hole |
Rotation Electrical Angle | 240° |
Rotation Mechanical Angle | 295° |
Rotational Life Cycles | 500 |
Temperature Coeff. + | 500ppm/°C |
Temperature Coeff. - | 500ppm/°C |
Tolerance + | 20% |
Tolerance - | 20% |
Track Taper | Linear |
Cb10H 220K |Citec Te Connectivity CB10LH224M | Newark Electronics |
Trimmer Resistors-Through Hole CB10H 220K | Rapid Electronics |
Where can I find additional details, specifications and documents for a CB10LH224M?
Additional datasheets, footprints and schematics for CB10LH224M are listed on our Part Details page. You can also find images and similar parts to CB10LH224M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CB10LH224M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CB10LH224M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CB10LH224M fall under?
The CB10LH224M is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to CB10LH224M when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CB10LH224M you can contact the distributor directly for product support, shipping queries etc.
Is the CB10LH224M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CB10LH224M have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop and element14 have stock available or on a lead time for CB10LH224M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CB10LH224M often in real-time on the comparison pages.
What if I can't find stock of CB10LH224M?
You can fill out our help required form which you can use to request a quote for CB10LH224M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.