Status: | Unknown |
---|---|
Series: | CB Series |
RoHS: | Compliant |
Capacitance | 47000pF |
---|---|
Voltage Rating | 25V |
Dielectric Type | Metallized PET Stacked |
Capacitance Tolerance | ± 5% |
Product Range | CB Series |
Capacitor Case Style | 1210 [3225 Metric] |
RoHS Compliant | Yes |
Cap, 0.047Pf, 25V, Film | Newark Electronics |
Cap Film 0.047uF 25V PEN 5% (3.3 X 2.5 X 1.8mm) SMD 125°C Bulk | Avnet America |
FILM CAPACITOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a CB027C0473J--.?
Additional datasheets, footprints and schematics for CB027C0473J--. are listed on our Part Details page. You can also find images and similar parts to CB027C0473J--. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CB027C0473J--. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CB027C0473J--. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CB027C0473J--. fall under?
The CB027C0473J--. is listed under Passive Components > Capacitors > Film Capacitors > General Purpose DC Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to CB027C0473J--. when available in the General Purpose DC Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CB027C0473J--. you can contact the distributor directly for product support, shipping queries etc.
Is the CB027C0473J--. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CB027C0473J--. have stock available?
Authorised distributors including Newark Electronics, Avnet America and Richardson RFPD have stock available or on a lead time for CB027C0473J--..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CB027C0473J--. often in real-time on the comparison pages.
What if I can't find stock of CB027C0473J--.?
You can fill out our help required form which you can use to request a quote for CB027C0473J--. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.