Status: | Unknown |
---|---|
Series: | CB004 Series |
RoHS: | Unknown |
Cable Shielding | Unscreened |
---|---|
No. of Cores | 2Core |
Wire Gauge | - |
Conductor Area CSA | 0.63mm² |
Reel Length (Imperial) | - |
Reel Length (Metric) | - |
Jacket Colour | Black Red |
No. of Max Strands x Strand Size | 20 x 0.2mm |
Conductor Material | Copper |
Jacket Material | PVC |
External Diameter | - |
Voltage Rating | 300V |
Product Range | CB004 Series |
Bend Radius Min | 28mm |
Conductor Make-up | 20 / 0.2mm |
Operating Temperature Max | 70°C |
Operating Temperature Min | -15°C |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
CABLE, 2CORE, 0.63MM2, RED/BLK, 100M | element14 |
Multiconductor Unshielded Cable, Per M, 2, 0.63 Mm , 20 X 0.2Mm Rohs Compliant: Yes |Multicomp Pro CB0044 RED/BLACK 100M | Newark Electronics |
Where can I find additional details, specifications and documents for a CB0044 RED/BLACK 100M?
Additional datasheets, footprints and schematics for CB0044 RED/BLACK 100M are listed on our Part Details page. You can also find images and similar parts to CB0044 RED/BLACK 100M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CB0044 RED/BLACK 100M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CB0044 RED/BLACK 100M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CB0044 RED/BLACK 100M fall under?
The CB0044 RED/BLACK 100M is listed under Pro Power Parts.
Can I view similar or alternative parts?
You can view similar parts to CB0044 RED/BLACK 100M when available in the Pro Power Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CB0044 RED/BLACK 100M you can contact the distributor directly for product support, shipping queries etc.
Is the CB0044 RED/BLACK 100M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CB0044 RED/BLACK 100M have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for CB0044 RED/BLACK 100M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CB0044 RED/BLACK 100M often in real-time on the comparison pages.
What if I can't find stock of CB0044 RED/BLACK 100M?
You can fill out our help required form which you can use to request a quote for CB0044 RED/BLACK 100M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.