Status: | Unknown |
---|---|
Series: | CAY17 Series |
RoHS: | Unknown |
Resistance | 100kohm |
---|---|
Product Range | CAY17 Series |
No. of Elements | 8Elements |
Network Circuit Type | Bussed |
Resistor Case Style | 1206 [3216 Metric] |
No. of Pins | 10Pins |
Voltage Rating | 25V |
Power Rating per Element | 62.5mW |
Resistance Tolerance | ± 5% |
Temperature Coefficient | ± 250ppm/°C |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
Resistance R1 | 100kohm |
RES N/W, BUSSED, 100K, 5%, 25V, 1206 | element14 |
Res, Buss, 100K, 0.25W, 5%, 1206 Rohs Compliant: Yes |Bourns CAY17-104JALF | Newark Electronics |
ResArray Bussed 8x 100k 5% 63mW Convex | Bourns CAY17-104JALF | RS Americas |
Resistor, Array, 100 kOhm, � 5%, 250 mW, 8 Resistors, Bussed, 1206 [3216 Metric], Convex, Surface Mount, Thick Film | Avnet Abacus |
Where can I find additional details, specifications and documents for a CAY17-104JALF?
Additional datasheets, footprints and schematics for CAY17-104JALF are listed on our Part Details page. You can also find images and similar parts to CAY17-104JALF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CAY17-104JALF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CAY17-104JALF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CAY17-104JALF fall under?
The CAY17-104JALF is listed under Passive Components > Resistors - Fixed Value > Fixed Network Resistors.
Can I view similar or alternative parts?
You can view similar parts to CAY17-104JALF when available in the Fixed Network Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CAY17-104JALF you can contact the distributor directly for product support, shipping queries etc.
Is the CAY17-104JALF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CAY17-104JALF have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, RS Americas and Avnet Abacus have stock available or on a lead time for CAY17-104JALF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CAY17-104JALF often in real-time on the comparison pages.
What if I can't find stock of CAY17-104JALF?
You can fill out our help required form which you can use to request a quote for CAY17-104JALF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.