Status: | Unknown |
---|---|
Series: | CAY16 Series |
RoHS: | Unknown |
Prices starting from US$0.0083
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0175
|
1,605
in stock
|
Buy Now | |
TTI Europe
from US$0.0138
|
65,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0160
|
5,000
in stock
|
Buy Now | |
element14
from US$0.0191
|
5,000
in stock
|
Buy Now | |
Avnet America
from US$0.0083
|
-
|
Buy Now | |
RS Americas
from US$0.0230
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Resistance | 47kohm |
---|---|
Product Range | CAY16 Series |
No. of Elements | 4Elements |
Network Circuit Type | Isolated |
Resistor Case Style | 1206 [3216 Metric] |
No. of Pins | 8Pins |
Voltage Rating | 50V |
Power Rating per Element | 62.5mW |
Resistance Tolerance | ± 1% |
Temperature Coefficient | ± 200ppm/°C |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
Resistance R1 | 47kohm |
47K OHM 1% CONVEX | TTI Europe |
Res, Iso, 47K, 0.25W, 1%, 1206 Rohs Compliant: Yes |Bourns CAY16-4702F4LF | Newark Electronics |
RES, ISO, 47K, 0.25W, 1%, 1206 | element14 |
Resistor, Array, 47 kOhm, ± 1%, 250 mW, 4 Resistors, Isolated, 1206 [3216 Metric], Convex, Surface Mount, Thick Film | Avnet America |
ResArray 4x0603 47k 1% 63mW ConvexTape & Reel - 7 reel | Bourns CAY16-4702F4LF | RS Americas |
Resistor, Array, 47 kOhm, � 1%, 250 mW, 4 Resistors, Isolated, 1206 [3216 Metric], Convex, Surface Mount, Thick Film | Avnet Abacus |
Where can I find additional details, specifications and documents for a CAY16-4702F4LF?
Additional datasheets, footprints and schematics for CAY16-4702F4LF are listed on our Part Details page. You can also find images and similar parts to CAY16-4702F4LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CAY16-4702F4LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CAY16-4702F4LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CAY16-4702F4LF fall under?
The CAY16-4702F4LF is listed under Passive Components > Resistors - Fixed Value > Fixed Network Resistors.
Can I view similar or alternative parts?
You can view similar parts to CAY16-4702F4LF when available in the Fixed Network Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CAY16-4702F4LF you can contact the distributor directly for product support, shipping queries etc.
Is the CAY16-4702F4LF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CAY16-4702F4LF have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for CAY16-4702F4LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CAY16-4702F4LF often in real-time on the comparison pages.
What if I can't find stock of CAY16-4702F4LF?
You can fill out our help required form which you can use to request a quote for CAY16-4702F4LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.