Status: | Unknown |
---|---|
Series: | CAY16 Series |
RoHS: | Unknown |
Prices starting from US$0.0069
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0129
|
11,485
in stock
|
Buy Now | |
element14
from US$0.0140
|
11,485
in stock
|
Buy Now | |
Newark Electronics
from US$0.0120
|
10,000
in stock
|
Buy Now | |
Avnet Abacus
-
|
30,000
in stock
|
Buy Now | |
Rotima
-
|
20,000
in stock
|
Buy Now | |
Avnet America
from US$0.0069
|
-
|
Buy Now | |
RS Americas
from US$0.0170
|
-
|
Buy Now | |
Distrelec
from US$0.0107
|
-
|
Buy Now | |
TTI Europe
from US$0.0078
|
-
|
Buy Now |
Resistance | 2.7kohm |
---|---|
Product Range | CAY16 Series |
No. of Elements | 4Elements |
Network Circuit Type | Isolated |
Resistor Case Style | 1206 [3216 Metric] |
No. of Pins | 8Pins |
Voltage Rating | 50V |
Power Rating per Element | 62mW |
Resistance Tolerance | ± 5% |
Temperature Coefficient | - |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
Power Rating | 62.5mW |
Resistance R1 | 2.7kohm |
Resistor Mounting | Surface Mount Device |
RESISTOR N/W, 4RES, 2.7KOHM, 5%, SMD | element14 |
Res, Array, Iso, 2K7, 0.25W, 5%, 1206 Rohs Compliant: Yes |Bourns CAY16-272J4LF | Newark Electronics |
Resistor, Array, 2.7 kOhm, � 5%, 250 mW, 4 Resistors, Isolated, 1206 [3216 Metric], Convex, Surface Mount, Thick Film | Avnet Abacus |
Resistor, Array, 2.7 kOhm, ± 5%, 250 mW, 4 Resistors, Isolated, 1206 [3216 Metric], Convex, Surface Mount, Thick Film | Avnet America |
CAY16 Series 2.7kOhm +/-1% Iso SMT Resistor Array, 4 Resistors 1206 package | Bourns CAY16-272J4LF | RS Americas |
Bourns Fixed Resistor Network 2.7kOhm 5 % | Distrelec |
2.7K OHM 5% CONVEX | TTI Europe |
Where can I find additional details, specifications and documents for a CAY16-272J4LF?
Additional datasheets, footprints and schematics for CAY16-272J4LF are listed on our Part Details page. You can also find images and similar parts to CAY16-272J4LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CAY16-272J4LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CAY16-272J4LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CAY16-272J4LF fall under?
The CAY16-272J4LF is listed under Passive Components > Resistors - Fixed Value > Fixed Network Resistors.
Can I view similar or alternative parts?
You can view similar parts to CAY16-272J4LF when available in the Fixed Network Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CAY16-272J4LF you can contact the distributor directly for product support, shipping queries etc.
Is the CAY16-272J4LF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CAY16-272J4LF have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Avnet Abacus and Rotima have stock available or on a lead time for CAY16-272J4LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CAY16-272J4LF often in real-time on the comparison pages.
What if I can't find stock of CAY16-272J4LF?
You can fill out our help required form which you can use to request a quote for CAY16-272J4LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.