Status: | Unknown |
---|---|
Series: | CAY10 Series |
RoHS: | Unknown |
Prices starting from US$0.0040
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0187
|
No stock
|
Buy Now | |
TTI Europe
from US$0.0048
|
290,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0100
|
30,000
in stock
|
Buy Now | |
element14
from US$0.0125
|
9,824
in stock
|
Buy Now | |
Farnell
from US$0.0112
|
9,824
in stock
|
Buy Now | |
Chip One Stop
from US$0.0082
|
7,014
in stock
|
Buy Now | |
Avnet Abacus
-
|
30,000
in stock
|
Buy Now | |
Rotima
-
|
20,000
in stock
|
Buy Now | |
Avnet America
from US$0.0040
|
-
|
Buy Now | |
RS Americas
from US$0.0100
|
-
|
Buy Now | |
Distrelec
from US$0.07
|
-
|
Buy Now |
Resistance | 22ohm |
---|---|
Product Range | CAY10 Series |
No. of Elements | 4Elements |
Network Circuit Type | Isolated |
Resistor Case Style | 0804 [2010 Metric] |
No. of Pins | 8Pins |
Voltage Rating | 25V |
Power Rating per Element | 63mW |
Resistance Tolerance | ± 5% |
Temperature Coefficient | ± 250ppm/°C |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
External Depth | 1mm |
External Length / Height | 0.35mm |
External Width | 2mm |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +125°C |
Power Rating | 125mW |
Resistance R1 | 22ohm |
Resistor Element Material | Thick Film |
Resistor Mounting | Surface Mount Device |
22 OHM 5% CONVEX | TTI Europe |
Resistor, Isolated Resistor Array 4, 22 Ohm 5%, 804, Full Reel | Newark Electronics |
RESISTOR N/W, 4RES, 22OHM, 5%, 0804 | element14 |
Resistor, Array, 22 Ohm, � 5%, 250 mW, 4 Resistors, Isolated, 0804 [2010 Metric], Convex, Surface Mount, Thick Film | Avnet Abacus |
CAY10 convex chip resistor array,22R | RS |
Resistor, Array, 22 Ohm, ± 5%, 250 mW, 4 Resistors, Isolated, 0804 [2010 Metric], Convex, Surface Mount, Thick Film | Avnet America |
Resistor, Thick Film, Networks & Arrays,22 Ohm,5%,8 Pin | Bourns CAY10-220J4LF | RS Americas |
Bourns Fixed Resistor Network 22Ohm 5 % | Distrelec |
Where can I find additional details, specifications and documents for a CAY10-220J4LF?
Additional datasheets, footprints and schematics for CAY10-220J4LF are listed on our Part Details page. You can also find images and similar parts to CAY10-220J4LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CAY10-220J4LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CAY10-220J4LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CAY10-220J4LF fall under?
The CAY10-220J4LF is listed under Passive Components > Resistors - Fixed Value > Fixed Network Resistors.
Can I view similar or alternative parts?
You can view similar parts to CAY10-220J4LF when available in the Fixed Network Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CAY10-220J4LF you can contact the distributor directly for product support, shipping queries etc.
Is the CAY10-220J4LF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CAY10-220J4LF have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for CAY10-220J4LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CAY10-220J4LF often in real-time on the comparison pages.
What if I can't find stock of CAY10-220J4LF?
You can fill out our help required form which you can use to request a quote for CAY10-220J4LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.