Status: | Active |
---|---|
Series: | CAV25160 |
RoHS: | Compliant |
Prices starting from US$0.30
Automotive Temperature Grade 1 (-40°C to +125°C) |
2.5 V to 5.5 V Supply Voltage Range |
SOIC and TSSOP 8-Lead Packages |
10 MHz SPI Compatible |
SPI Modes (0,0) & (1,1) |
16-byte Page Write Buffer |
Selftimed Write Cycle |
Hardware and Software Protection |
Block Write Protection - Protect ¼, ½ or Entire EEPROM Array |
Low Power CMOS Technology |
1,000,000 Program/Erase Cycles |
100 Year Data Retention |
Industrial and Extended Temperature Range |
These Devices are Pb-Free, Halogen Free/BFR Free, and RoHS Compliant |
Benefits |
---|
Allows the use in safety critical application |
Single power supply from 2.5 V to 5.5 V. Functional over the entire temperature range |
Space-Efficient Packaging |
Applications |
---|
Door module |
Body computer & energy management unit |
Wiper module |
Park assist unit |
Electronic parking brake |
Engine control unit |
Airbag |
Electric steering control unit, ESL |
End Products |
---|
Seat control unit |
Immobilizer unit |
Fan control unit |
Light management unit |
Engine Start/Stop control unit |
ABS/ESP (Electronic Stability Program) Airbag |
Integrated navigation and infotainment systems |
Description | CAV25160 |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Type | Serial |
Density | 16 kb |
Organization | 2k x 8 |
Data Transmission Standard | SPI |
fcycle Max (kHz) | 10000 |
tACC Max ns | 35 |
VCC Min (V) | 2.5 |
VCC Max (V) | 5.5 |
Istandby Max (µA) | 5 |
Iact Max (mA) | 3 |
T Min (°C) | -40 |
T Max (°C) | 125 |
Package Type | TSSOP-8 |
Eeprom, Aec-Q100, 16Kbit, -40To125Deg C Rohs Compliant: Yes |Onsemi CAV25160YE-GT3 | Newark Electronics |
EEPROM Memory IC 16Kb (2K x 8) SPI 20MHz 8-TSSOP | Future Electronics |
EEPROM Serial-SPI 16K-bit 2K x 8 3.3V/5V 8-Pin TSSOP T/R | Avnet America |
EEPROM, AEC-Q100, 16KBIT, -40TO125DEG C | element14 |
Where can I find additional details, specifications and documents for a CAV25160YE-GT3?
Additional datasheets, footprints and schematics for CAV25160YE-GT3 are listed on our Part Details page. You can also find images and similar parts to CAV25160YE-GT3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CAV25160YE-GT3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CAV25160YE-GT3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CAV25160YE-GT3 fall under?
The CAV25160YE-GT3 is listed under Timing, Logic & Memory > Memory > EEPROM Memory.
Can I view similar or alternative parts?
You can view similar parts to CAV25160YE-GT3 when available in the EEPROM Memory range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CAV25160YE-GT3 you can contact the distributor directly for product support, shipping queries etc.
Is the CAV25160YE-GT3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for CAV25160YE-GT3 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Avnet Asia have stock available or on a lead time for CAV25160YE-GT3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CAV25160YE-GT3 often in real-time on the comparison pages.
What if I can't find stock of CAV25160YE-GT3?
You can fill out our help required form which you can use to request a quote for CAV25160YE-GT3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.