Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$301.40
Distributor | Stock | ||
---|---|---|---|
RS
from US$392.66
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$461.55
|
37
in stock
|
Buy Now | |
Sager
from US$301.40
|
12
in stock
|
Buy Now | |
element14
from US$368.20
|
11
in stock
|
Buy Now | |
Farnell
from US$343.63
|
11
in stock
|
Buy Now | |
Avnet America
from US$304.44
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Crimp Tool Type | Ratchet |
---|---|
For Use With | Samtec IPDI Series C-281 30-24AWG Terminals |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Crimp Capacity AWG Max | 24AWG |
Crimp Capacity AWG Min | 30AWG |
Ratchet Crimp Tool, 30-24Awg Contact | Newark Electronics |
Crimpers / Crimping Tools CAT TOOLING | Sager |
TOOL, CRIMP, FOR CC81L-2426-01-L | element14 |
Crimp Handtool for CC81 Series | RS |
Crimp Tool, Ratchet, Samtec IPDI Series C-281 30-24AWG Terminals | Avnet America |
Where can I find additional details, specifications and documents for a CAT-HT-281-2430-13?
Additional datasheets, footprints and schematics for CAT-HT-281-2430-13 are listed on our Part Details page. You can also find images and similar parts to CAT-HT-281-2430-13 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CAT-HT-281-2430-13 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CAT-HT-281-2430-13 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CAT-HT-281-2430-13 fall under?
The CAT-HT-281-2430-13 is listed under Tools & Maintenance > Hand Tools > Crimp & Insertion Tools.
Can I view similar or alternative parts?
You can view similar parts to CAT-HT-281-2430-13 when available in the Crimp & Insertion Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CAT-HT-281-2430-13 you can contact the distributor directly for product support, shipping queries etc.
Is the CAT-HT-281-2430-13 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CAT-HT-281-2430-13 have stock available?
Authorised distributors including Newark Electronics, Sager, element14, Farnell and RS have stock available or on a lead time for CAT-HT-281-2430-13.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CAT-HT-281-2430-13 often in real-time on the comparison pages.
What if I can't find stock of CAT-HT-281-2430-13?
You can fill out our help required form which you can use to request a quote for CAT-HT-281-2430-13 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.