CAT-HT-179-2024-11 Hand Tools by Samtec

TOOL CRIMP FOR CC79L-2024-01-L

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Crimp Tool Type Ratchet
For Use With Samtec IPD1 Series CC79L 24-20AWG Terminals
Product Range -
SVHC No SVHC (15-Jan-2018)
Crimp Capacity AWG Max 20AWG
Crimp Capacity AWG Min 24AWG

Alternative Descriptions

Crimp Tool, Contact | Newark Electronics
SATCAT-HT-179-2024-11 | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CAT-HT-179-2024-11?

Additional datasheets, footprints and schematics for CAT-HT-179-2024-11 are listed on our Part Details page. You can also find images and similar parts to CAT-HT-179-2024-11 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CAT-HT-179-2024-11 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CAT-HT-179-2024-11 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CAT-HT-179-2024-11 fall under?

The CAT-HT-179-2024-11 is listed under Tools & Maintenance > Hand Tools > Crimp & Insertion Tools.

Can I view similar or alternative parts?

You can view similar parts to CAT-HT-179-2024-11 when available in the Crimp & Insertion Tools range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CAT-HT-179-2024-11 you can contact the distributor directly for product support, shipping queries etc.

Is the CAT-HT-179-2024-11 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CAT-HT-179-2024-11 have stock available?

Authorised distributors including Newark Electronics and Avnet Abacus have stock available or on a lead time for CAT-HT-179-2024-11.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CAT-HT-179-2024-11 often in real-time on the comparison pages.

What if I can't find stock of CAT-HT-179-2024-11?

You can fill out our help required form which you can use to request a quote for CAT-HT-179-2024-11 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay