Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$323.40
Crimp Tool Type | Ratchet |
---|---|
For Use With | Samtec IPBD Series CC69L 16-20AWG Terminals |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Crimp Capacity AWG Max | 16AWG |
Crimp Capacity AWG Min | 20AWG |
Crimpers / Crimping Tools Straight Action Hand Tool | Sager |
Ratchet Crimp Tool, 20-16Awg Skt Contact | Newark Electronics |
TOOL, CRIMP, FOR CC69L-1620-01-T-SP | element14 |
Hand-tool used with Contact CC69L-1620-0 | RS |
Crimp Tool, Ratchet, Samtec IPBD Series CC69L 16-20AWG Terminals | Avnet America |
Where can I find additional details, specifications and documents for a CAT-HT-169-1620-13?
Additional datasheets, footprints and schematics for CAT-HT-169-1620-13 are listed on our Part Details page. You can also find images and similar parts to CAT-HT-169-1620-13 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CAT-HT-169-1620-13 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CAT-HT-169-1620-13 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CAT-HT-169-1620-13 fall under?
The CAT-HT-169-1620-13 is listed under Tools & Maintenance > Hand Tools > Crimp & Insertion Tools.
Can I view similar or alternative parts?
You can view similar parts to CAT-HT-169-1620-13 when available in the Crimp & Insertion Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CAT-HT-169-1620-13 you can contact the distributor directly for product support, shipping queries etc.
Is the CAT-HT-169-1620-13 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CAT-HT-169-1620-13 have stock available?
Authorised distributors including Sager, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for CAT-HT-169-1620-13.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CAT-HT-169-1620-13 often in real-time on the comparison pages.
What if I can't find stock of CAT-HT-169-1620-13?
You can fill out our help required form which you can use to request a quote for CAT-HT-169-1620-13 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.