Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Cable Shielding | Unscreened |
---|---|
LAN Category | Cat6 |
Wire Gauge | 23AWG |
Conductor Area CSA | 0.26mm² |
Reel Length (Imperial) | 1000ft |
Reel Length (Metric) | 305m |
No. of Pairs | 4 Pair |
Jacket Colour | Yellow |
No. of Max Strands x Strand Size | Solid |
Voltage Rating | - |
Jacket Material | PVC |
Conductor Material | Copper |
External Diameter | 7.3mm |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
CABLE, CAT 6, YELLOW, 305M | element14 |
Cable, Cat 6, Yellow, 305M | Newark Electronics |
Where can I find additional details, specifications and documents for a CAT6 YELLOW 305M?
Additional datasheets, footprints and schematics for CAT6 YELLOW 305M are listed on our Part Details page. You can also find images and similar parts to CAT6 YELLOW 305M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CAT6 YELLOW 305M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CAT6 YELLOW 305M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CAT6 YELLOW 305M fall under?
The CAT6 YELLOW 305M is listed under Pro Power Parts.
Can I view similar or alternative parts?
You can view similar parts to CAT6 YELLOW 305M when available in the Pro Power Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CAT6 YELLOW 305M you can contact the distributor directly for product support, shipping queries etc.
Is the CAT6 YELLOW 305M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CAT6 YELLOW 305M have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for CAT6 YELLOW 305M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CAT6 YELLOW 305M often in real-time on the comparison pages.
What if I can't find stock of CAT6 YELLOW 305M?
You can fill out our help required form which you can use to request a quote for CAT6 YELLOW 305M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.