Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Cable Shielding | Unscreened |
---|---|
LAN Category | Cat6 |
Wire Gauge | 24AWG |
Conductor Area CSA | 0.25mm² |
Reel Length (Imperial) | - |
Reel Length (Metric) | - |
No. of Pairs | 4 Pair |
Jacket Colour | Purple |
No. of Max Strands x Strand Size | Solid |
Voltage Rating | - |
Jacket Material | LSZH |
Conductor Material | Copper |
External Diameter | 6.3mm |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
UNSHLD NETWORK CABLE, 4 PR, CAT6, 24AWG | element14 |
Cable, Cat6, Lszh, 305M | Newark Electronics |
Where can I find additional details, specifications and documents for a CAT6LOWSMZH?
Additional datasheets, footprints and schematics for CAT6LOWSMZH are listed on our Part Details page. You can also find images and similar parts to CAT6LOWSMZH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CAT6LOWSMZH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CAT6LOWSMZH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CAT6LOWSMZH fall under?
The CAT6LOWSMZH is listed under Pro Power Parts.
Can I view similar or alternative parts?
You can view similar parts to CAT6LOWSMZH when available in the Pro Power Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CAT6LOWSMZH you can contact the distributor directly for product support, shipping queries etc.
Is the CAT6LOWSMZH RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CAT6LOWSMZH have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for CAT6LOWSMZH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CAT6LOWSMZH often in real-time on the comparison pages.
What if I can't find stock of CAT6LOWSMZH?
You can fill out our help required form which you can use to request a quote for CAT6LOWSMZH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.