Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Cable Shielding | Unscreened |
---|---|
LAN Category | Cat6 |
Wire Gauge | 23AWG |
Conductor Area CSA | 0.26mm² |
Reel Length (Imperial) | 1000ft |
Reel Length (Metric) | 305m |
No. of Pairs | 4 Pair |
Jacket Colour | Black |
No. of Max Strands x Strand Size | Solid |
Voltage Rating | - |
Jacket Material | PVC |
Conductor Material | Copper |
External Diameter | 7.5mm |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Cable, Cat 6, Outdoor Use, Blk, 305M | Newark Electronics |
CABLE, CAT 6, OUTDOOR USE, BLK, 305M | element14 |
Where can I find additional details, specifications and documents for a CAT6EXT?
Additional datasheets, footprints and schematics for CAT6EXT are listed on our Part Details page. You can also find images and similar parts to CAT6EXT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CAT6EXT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CAT6EXT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CAT6EXT fall under?
The CAT6EXT is listed under Pro Power Parts.
Can I view similar or alternative parts?
You can view similar parts to CAT6EXT when available in the Pro Power Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CAT6EXT you can contact the distributor directly for product support, shipping queries etc.
Is the CAT6EXT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CAT6EXT have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for CAT6EXT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CAT6EXT often in real-time on the comparison pages.
What if I can't find stock of CAT6EXT?
You can fill out our help required form which you can use to request a quote for CAT6EXT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.