Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
End To End Resistance | 100kohm |
---|---|
No. of Pots | Single |
Control Interface | I2C |
Track Taper | Linear |
Resistance Tolerance | ± 20% |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
Potentiometer IC Case Style | MSOP |
No. of Pins | 10Pins |
RoHS Compliant | Yes |
Digital Potentiometer 128POS 100k Ohm Single 10-Pin MSOP T/R | Avnet America |
DIGITAL POT, 100K, -40 TO 85DEG C | Farnell |
Where can I find additional details, specifications and documents for a CAT5132ZI-00-GT3.?
Additional datasheets, footprints and schematics for CAT5132ZI-00-GT3. are listed on our Part Details page. You can also find images and similar parts to CAT5132ZI-00-GT3. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CAT5132ZI-00-GT3. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CAT5132ZI-00-GT3. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CAT5132ZI-00-GT3. fall under?
The CAT5132ZI-00-GT3. is listed under Semiconductors - ICs > Digital Potentiometers > Non Volatile Digital Potentiometers.
Can I view similar or alternative parts?
You can view similar parts to CAT5132ZI-00-GT3. when available in the Non Volatile Digital Potentiometers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CAT5132ZI-00-GT3. you can contact the distributor directly for product support, shipping queries etc.
Is the CAT5132ZI-00-GT3. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CAT5132ZI-00-GT3. have stock available?
Authorised distributors including Avnet America and Farnell have stock available or on a lead time for CAT5132ZI-00-GT3..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CAT5132ZI-00-GT3. often in real-time on the comparison pages.
What if I can't find stock of CAT5132ZI-00-GT3.?
You can fill out our help required form which you can use to request a quote for CAT5132ZI-00-GT3. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.