Status: | Unknown |
---|---|
Series: | Single 32-Tap Non-Volatile Digital Pots |
RoHS: | Unknown |
Prices starting from US$1.12
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.12
|
No stock
|
Buy Now |
End To End Resistance | 10kohm |
---|---|
No. of Pots | Single |
Control Interface | Serial |
Track Taper | Linear |
Resistance Tolerance | ± 20% |
Supply Voltage Min | 2.5V |
Supply Voltage Max | 6V |
Potentiometer IC Case Style | SOIC |
No. of Pins | 8Pins |
No. of Steps | 32 |
Temperature Coefficient | ± 300ppm/°C |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | Single 32-Tap Non-Volatile Digital Pots |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
POT, DIGITAL, 10K, 32, SINGLE, SOIC-8 | Farnell |
Where can I find additional details, specifications and documents for a CAT5114VI-10-GT3?
Additional datasheets, footprints and schematics for CAT5114VI-10-GT3 are listed on our Part Details page. You can also find images and similar parts to CAT5114VI-10-GT3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CAT5114VI-10-GT3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CAT5114VI-10-GT3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CAT5114VI-10-GT3 fall under?
The CAT5114VI-10-GT3 is listed under Electronic & Electrical Components > Semiconductors - ICs > Digital Potentiometers.
Can I view similar or alternative parts?
You can view similar parts to CAT5114VI-10-GT3 when available in the Digital Potentiometers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CAT5114VI-10-GT3 you can contact the distributor directly for product support, shipping queries etc.
Is the CAT5114VI-10-GT3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CAT5114VI-10-GT3 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for CAT5114VI-10-GT3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CAT5114VI-10-GT3 often in real-time on the comparison pages.
What if I can't find stock of CAT5114VI-10-GT3?
You can fill out our help required form which you can use to request a quote for CAT5114VI-10-GT3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.