Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Topology | Boost (Step Up) |
---|---|
Input Voltage Min | 2V |
Input Voltage Max | 5.5V |
Output Voltage Max | 38V |
Output Current Max | 31.5mA |
Switching Frequency | 1MHz |
No. of Outputs | 1Outputs |
IC Mounting | SMD |
Driver Case Style | TSOT-23 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 4240 |
Device Type | LED |
Dimming Control Type | PWM |
Efficiency | 94% |
Input Voltage | 5.5V |
LED Display Type | Discrete LED |
LED Driver Application | Digital Camera Navigation System |
Operating Temperature Range | -40°C to +85°C |
Output Current | 31.5mA |
Output Voltage | 38V |
Supply Voltage Min | 2.8V |
Termination Type | Surface Mount Device |
Topology | Boost (Step Up) |
Led Driver, 6 Watt, Boost, Tsot23-5 |Onsemi CAT4240TD-GT3 | Newark Electronics |
LED DRIVER, 6 WATT, BOOST, TSOT23-5 | Farnell |
Where can I find additional details, specifications and documents for a CAT4240TD-GT3?
Additional datasheets, footprints and schematics for CAT4240TD-GT3 are listed on our Part Details page. You can also find images and similar parts to CAT4240TD-GT3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CAT4240TD-GT3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CAT4240TD-GT3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CAT4240TD-GT3 fall under?
The CAT4240TD-GT3 is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to CAT4240TD-GT3 when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CAT4240TD-GT3 you can contact the distributor directly for product support, shipping queries etc.
Is the CAT4240TD-GT3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CAT4240TD-GT3 have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for CAT4240TD-GT3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CAT4240TD-GT3 often in real-time on the comparison pages.
What if I can't find stock of CAT4240TD-GT3?
You can fill out our help required form which you can use to request a quote for CAT4240TD-GT3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.