Status: | Unknown |
---|---|
Series: | CAT16 Series |
RoHS: | Unknown |
Prices starting from US$0.0110
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0191
|
3,070
in stock
|
Buy Now | |
TTI Europe
from US$0.0115
|
40,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0240
|
9,507
in stock
|
Buy Now | |
RS
from US$0.0188
|
5,000
in stock
|
Buy Now | |
element14
from US$0.0198
|
5,000
in stock
|
Buy Now | |
Rotima
-
|
25,000
in stock
|
Buy Now | |
Avnet Abacus
-
|
20,000
in stock
|
Buy Now | |
Avnet America
from US$0.0110
|
-
|
Buy Now | |
RS Americas
from US$0.0240
|
-
|
Buy Now |
Resistance | 4.7kohm |
---|---|
Product Range | CAT16 Series |
No. of Elements | 4Elements |
Network Circuit Type | Isolated |
Resistor Case Style | 1206 [3216 Metric] |
No. of Pins | 8Pins |
Voltage Rating | 50V |
Power Rating per Element | 62.5mW |
Resistance Tolerance | ± 1% |
Temperature Coefficient | ± 200ppm/°C |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
Resistance R1 | 4.7kohm |
4.7K OHM 1% CONCAVE | TTI Europe |
Res, Array, Iso, 4.7K, 0.25W, 1%, 1206 | Newark Electronics |
ResArray 4x0603 4k70 1% 63mW Concave | RS |
RES, ISO, 4K7, 0.25W, 1%, 1206 | element14 |
Resistor, Array, 4.7 kOhm, � 1%, 250 mW, 4 Resistors, Isolated, 1206 [3216 Metric], Concave, Surface Mount, Thick Film | Avnet Abacus |
Resistor, Array, 4.7 kOhm, ± 1%, 250 mW, 4 Resistors, Isolated, 1206 [3216 Metric], Concave, Surface Mount, Thick Film | Avnet America |
ResArray 4x0603 4k70 1% 63mW ConcaveTape & Reel - 7 reel | Bourns CAT16-4701F4LF | RS Americas |
Where can I find additional details, specifications and documents for a CAT16-4701F4LF?
Additional datasheets, footprints and schematics for CAT16-4701F4LF are listed on our Part Details page. You can also find images and similar parts to CAT16-4701F4LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CAT16-4701F4LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CAT16-4701F4LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CAT16-4701F4LF fall under?
The CAT16-4701F4LF is listed under Passive Components > Resistors - Fixed Value > Fixed Network Resistors.
Can I view similar or alternative parts?
You can view similar parts to CAT16-4701F4LF when available in the Fixed Network Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CAT16-4701F4LF you can contact the distributor directly for product support, shipping queries etc.
Is the CAT16-4701F4LF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CAT16-4701F4LF have stock available?
Authorised distributors including TTI Europe, Newark Electronics, RS, element14 and Farnell have stock available or on a lead time for CAT16-4701F4LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CAT16-4701F4LF often in real-time on the comparison pages.
What if I can't find stock of CAT16-4701F4LF?
You can fill out our help required form which you can use to request a quote for CAT16-4701F4LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.