Status: | Unknown |
---|---|
Series: | CAT16 Series |
RoHS: | Unknown |
Prices starting from US$0.0063
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0212
|
5,200
in stock
|
Buy Now | |
TTI Europe
from US$0.0073
|
120,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0240
|
7,546
in stock
|
Buy Now | |
element14
from US$0.0286
|
7,546
in stock
|
Buy Now | |
Farnell
from US$0.0267
|
7,546
in stock
|
Buy Now | |
Avnet America
from US$0.0063
|
5,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0216
|
5,000
in stock
|
Buy Now | |
RS Americas
from US$0.08
|
5,000
in stock
|
Buy Now | |
Rotima
-
|
25,000
in stock
|
Buy Now | |
Distrelec
from US$0.0428
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Resistance | 100kohm |
---|---|
Product Range | CAT16 Series |
No. of Elements | 4Elements |
Network Circuit Type | Isolated |
Resistor Case Style | 1206 [3216 Metric] |
No. of Pins | 8Pins |
Voltage Rating | 50V |
Power Rating per Element | 62.5mW |
Resistance Tolerance | ± 5% |
Temperature Coefficient | ± 200ppm/°C |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
Resistance R1 | 100kohm |
100K OHM 5% CONCAVE | TTI Europe |
Resistor Array, 1206, 100K | Newark Electronics |
RESISTOR ARRAY, 1206, 100K | element14 |
4-array concave 0603 LF resistor,100K | RS |
Resistor, Array, 100 kOhm, ± 5%, 250 mW, 4 Resistors, Isolated, 1206 [3216 Metric], Concave, Surface Mount, Thick Film | Avnet America |
Resistor, Chip Array,100 Kilohms,62 mW,+ 5%,50 V (Max.) | Bourns CAT16-104J4LF | RS Americas |
Bourns Array SMD Resistor 63mW, 100kOhm, 5%, 1206 | Distrelec |
Resistor, Array, 100 kOhm, � 5%, 250 mW, 4 Resistors, Isolated, 1206 [3216 Metric], Concave, Surface Mount, Thick Film | Avnet Abacus |
Where can I find additional details, specifications and documents for a CAT16-104J4LF?
Additional datasheets, footprints and schematics for CAT16-104J4LF are listed on our Part Details page. You can also find images and similar parts to CAT16-104J4LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CAT16-104J4LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CAT16-104J4LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CAT16-104J4LF fall under?
The CAT16-104J4LF is listed under Passive Components > Resistors - Fixed Value > Fixed Network Resistors.
Can I view similar or alternative parts?
You can view similar parts to CAT16-104J4LF when available in the Fixed Network Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CAT16-104J4LF you can contact the distributor directly for product support, shipping queries etc.
Is the CAT16-104J4LF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CAT16-104J4LF have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for CAT16-104J4LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CAT16-104J4LF often in real-time on the comparison pages.
What if I can't find stock of CAT16-104J4LF?
You can fill out our help required form which you can use to request a quote for CAT16-104J4LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.