Status: | Unknown |
---|---|
Series: | CAT10 Series |
RoHS: | Unknown |
Prices starting from US$0.0077
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0125
|
27,353
in stock
|
Buy Now | |
Newark Electronics
from US$0.0210
|
27,353
in stock
|
Buy Now | |
element14
from US$0.0139
|
27,353
in stock
|
Buy Now | |
TTI Europe
from US$0.0079
|
10,000
in stock
|
Buy Now | |
Avnet America
from US$0.0077
|
-
|
Buy Now | |
RS Americas
from US$0.0320
|
-
|
Buy Now | |
Distrelec
from US$0.0107
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Resistance | 1kohm |
---|---|
Product Range | CAT10 Series |
No. of Elements | 4Elements |
Network Circuit Type | Isolated |
Resistor Case Style | 0804 [2010 Metric] |
No. of Pins | 8Pins |
Voltage Rating | 25V |
Power Rating per Element | 62mW |
Resistance Tolerance | ± 5% |
Temperature Coefficient | ± 250ppm/°C |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
Power Rating | 125mW |
Resistance R1 | 1kohm |
Resistor Mounting | Surface Mount Device |
Res N/W, Isolated, 1K, 5%, 25V, 0804 | Newark Electronics |
RESISTOR, ARRAY, 1K, 5%, 0.125W | element14 |
1K OHM 5% CONCAVE | TTI Europe |
Resistor, Array, 1 kOhm, ± 5%, 250 mW, 4 Resistors, Isolated, 0804 [2010 Metric], Concave, Surface Mount, Thick Film | Avnet America |
Resistor, Thick Film, Networks & Arrays,1K Ohm,5%,1/8W | Bourns CAT10-102J4LF | RS Americas |
Bourns Fixed Resistor Network 1kOhm 5 % | Distrelec |
Resistor, Array, 1 kOhm, � 5%, 250 mW, 4 Resistors, Isolated, 0804 [2010 Metric], Concave, Surface Mount, Thick Film | Avnet Abacus |
Where can I find additional details, specifications and documents for a CAT10-102J4LF?
Additional datasheets, footprints and schematics for CAT10-102J4LF are listed on our Part Details page. You can also find images and similar parts to CAT10-102J4LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CAT10-102J4LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CAT10-102J4LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CAT10-102J4LF fall under?
The CAT10-102J4LF is listed under Passive Components > Resistors - Fixed Value > Fixed Network Resistors.
Can I view similar or alternative parts?
You can view similar parts to CAT10-102J4LF when available in the Fixed Network Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CAT10-102J4LF you can contact the distributor directly for product support, shipping queries etc.
Is the CAT10-102J4LF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CAT10-102J4LF have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TTI Europe and Avnet America have stock available or on a lead time for CAT10-102J4LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CAT10-102J4LF often in real-time on the comparison pages.
What if I can't find stock of CAT10-102J4LF?
You can fill out our help required form which you can use to request a quote for CAT10-102J4LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.