Status: | Unknown |
---|---|
Series: | CASR Series |
RoHS: | Unknown |
Sensor Output | Voltage |
---|---|
Supply Voltage DC Min | 4.75V |
Supply Voltage DC Max | 5.25V |
Current Measuring Range DC | - |
Current Measuring Range AC | - |
Response Time | 0.3µs |
Accuracy % | 0.8% |
Product Range | CASR Series |
SVHC | No SVHC (15-Jan-2018) |
Supply Voltage Range DC | 4.75V to 5.25V |
Current Transducer, 6A, 5V | Newark Electronics |
CURRENT TRANSDUCER, 6A, 5V | element14 |
Current Trans 6A, Low Drift +5V Vs ref | RS |
LEM International | Sager |
Where can I find additional details, specifications and documents for a CASR 6-NP?
Additional datasheets, footprints and schematics for CASR 6-NP are listed on our Part Details page. You can also find images and similar parts to CASR 6-NP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CASR 6-NP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CASR 6-NP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CASR 6-NP fall under?
The CASR 6-NP is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to CASR 6-NP when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CASR 6-NP you can contact the distributor directly for product support, shipping queries etc.
Is the CASR 6-NP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CASR 6-NP have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Sager have stock available or on a lead time for CASR 6-NP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CASR 6-NP often in real-time on the comparison pages.
What if I can't find stock of CASR 6-NP?
You can fill out our help required form which you can use to request a quote for CASR 6-NP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.