Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Enclosure Type | Instrument |
---|---|
Enclosure Material | ABS |
External Height - Metric | 86mm |
External Width - Metric | 264mm |
External Depth - Metric | 180mm |
IP Rating | IP54 |
Body Colour | White |
NEMA Rating | - |
External Height - Imperial | 3.39" |
External Width - Imperial | 10.39" |
External Depth - Imperial | 7.09" |
Product Range | - |
No. of Switch Holes | - |
SVHC | No SVHC (15-Jan-2019) |
Operating Temperature Max | 90°C |
Operating Temperature Min | -40°C |
Panel Depth | 259.4mm |
Panel Width | 176mm |
Enclosure, Ip54, Sloping S/L, Instrument, 86 Mm, 264 Mm, 180 Mm Rohs Compliant: Yes |Okw (Enclosures) CASE SIZE SL | Newark Electronics |
CASE, ABS/ALUMINIUM, SLOPING, S/L | element14 |
Where can I find additional details, specifications and documents for a CASE SIZE SL?
Additional datasheets, footprints and schematics for CASE SIZE SL are listed on our Part Details page. You can also find images and similar parts to CASE SIZE SL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CASE SIZE SL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CASE SIZE SL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CASE SIZE SL fall under?
The CASE SIZE SL is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to CASE SIZE SL when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CASE SIZE SL you can contact the distributor directly for product support, shipping queries etc.
Is the CASE SIZE SL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CASE SIZE SL have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for CASE SIZE SL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CASE SIZE SL often in real-time on the comparison pages.
What if I can't find stock of CASE SIZE SL?
You can fill out our help required form which you can use to request a quote for CASE SIZE SL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.