Status: | Unknown |
---|---|
Series: | CAS Series |
RoHS: | Compliant |
Capacitance | 680pF |
---|---|
Product Range | CAS Series |
Capacitance Tolerance | ± 10% |
Suppression Class | X1 / Y2 |
Voltage Rating X | 250V |
Voltage Rating Y | 250V |
Operating Temperature Min | -55°C |
RoHS Compliant | Yes |
MLCC Safety 2211 680pF X1 250/Y2 250 C0G | RS |
Suppression Cap, 680Pf, Class X1/Y2 | Newark Electronics |
Ceramic Suppression Capacitor, 680 pF, ± 10%, X1 / Y2, 250 Vac, 250 Vac, 2211 [5728 Metric] | Avnet America |
Capacitor, Film, SFTY 2211 680pF X1 250 / Y2 250 C0G, Reel | KEMET CAS26C681KAGFC | RS Americas |
Where can I find additional details, specifications and documents for a CAS26C681KAGFC?
Additional datasheets, footprints and schematics for CAS26C681KAGFC are listed on our Part Details page. You can also find images and similar parts to CAS26C681KAGFC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CAS26C681KAGFC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CAS26C681KAGFC price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CAS26C681KAGFC you can contact the distributor directly for product support, shipping queries etc.
Is the CAS26C681KAGFC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CAS26C681KAGFC have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for CAS26C681KAGFC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CAS26C681KAGFC often in real-time on the comparison pages.
What if I can't find stock of CAS26C681KAGFC?
You can fill out our help required form which you can use to request a quote for CAS26C681KAGFC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.