Status: | Unknown |
---|---|
Series: | CAS Series |
RoHS: | Compliant |
Prices starting from US$0.59
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.62
|
710
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.60
|
902
in stock
|
Buy Now | |
Newark Electronics
from US$0.90
|
355
in stock
|
Buy Now | |
element14
from US$0.63
|
355
in stock
|
Buy Now | |
Farnell
from US$0.59
|
355
in stock
|
Buy Now | |
Avnet America
from US$0.87
|
-
|
Buy Now | |
RS Americas
from US$0.63
|
-
|
Buy Now |
Capacitance | 680pF |
---|---|
Product Range | CAS Series |
Capacitance Tolerance | ± 10% |
Suppression Class | X1 / Y2 |
Voltage Rating X | 250V |
Voltage Rating Y | 250V |
Operating Temperature Min | -55°C |
RoHS Compliant | Yes |
Capacitor: ceramic | Transfer Multisort Elektronik |
MLCC Safety 1808 680pF X1 250/Y2 250 X7R | RS |
Suppression Cap, 680Pf, Class X1/Y2 Rohs Compliant: Yes |Kemet CAS17C681KARFC | Newark Electronics |
Ceramic Suppression Capacitor, 680 pF, ± 10%, X1 / Y2, 250 Vac, 250 Vac, 1808 [4520 Metric] | Avnet America |
Capacitor, Film, SFTY 1808 680pF X1 250 / Y2 250 X7R, Reel | KEMET CAS17C681KARFC | RS Americas |
Where can I find additional details, specifications and documents for a CAS17C681KARFC?
Additional datasheets, footprints and schematics for CAS17C681KARFC are listed on our Part Details page. You can also find images and similar parts to CAS17C681KARFC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CAS17C681KARFC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CAS17C681KARFC price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CAS17C681KARFC you can contact the distributor directly for product support, shipping queries etc.
Is the CAS17C681KARFC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CAS17C681KARFC have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for CAS17C681KARFC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CAS17C681KARFC often in real-time on the comparison pages.
What if I can't find stock of CAS17C681KARFC?
You can fill out our help required form which you can use to request a quote for CAS17C681KARFC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.