Status: | Unknown |
---|---|
Series: | CAS Series |
RoHS: | Compliant |
Prices starting from US$0.56
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.73
|
875
in stock
|
Buy Now | |
Newark Electronics
from US$0.87
|
2,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.72
|
2,000
in stock
|
Buy Now | |
Farnell
from US$0.75
|
2,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.56
|
948
in stock
|
Buy Now | |
Avnet America
from US$0.74
|
-
|
Buy Now | |
RS Americas
from US$0.71
|
-
|
Buy Now | |
element14
from US$0.78
|
-
|
Buy Now |
Capacitance | 1500pF |
---|---|
Product Range | CAS Series |
Capacitance Tolerance | ± 10% |
Suppression Class | X2 |
Voltage Rating X | 250V |
Operating Temperature Min | -55°C |
RoHS Compliant | Yes |
1500Pfv Rohs Compliant: Yes |Kemet CAS17C152KARGC | Newark Electronics |
Safety Capacitors 250VAC 1500pF X7R 1808 10% X2 | Rapid Electronics |
SUPPRESSION CAP, 1500PF, X2, 1808 | Farnell |
Capacitor: ceramic | Transfer Multisort Elektronik |
MLCC Safety 1808 1.5nF X2 250 X7R +-10% | RS |
Ceramic Suppression Capacitor, 1500 pF, ± 10%, X2, 250 Vac, 1808 [4520 Metric] | Avnet America |
Capacitor, Film, SFTY 1808 1.5nF X2 250 X7R10%, Reel | KEMET CAS17C152KARGC | RS Americas |
Where can I find additional details, specifications and documents for a CAS17C152KARGC?
Additional datasheets, footprints and schematics for CAS17C152KARGC are listed on our Part Details page. You can also find images and similar parts to CAS17C152KARGC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CAS17C152KARGC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CAS17C152KARGC price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CAS17C152KARGC you can contact the distributor directly for product support, shipping queries etc.
Is the CAS17C152KARGC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CAS17C152KARGC have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Farnell, Transfer Multisort Elektronik and RS have stock available or on a lead time for CAS17C152KARGC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CAS17C152KARGC often in real-time on the comparison pages.
What if I can't find stock of CAS17C152KARGC?
You can fill out our help required form which you can use to request a quote for CAS17C152KARGC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.