Status: | Unknown |
---|---|
Series: | S10KS Series |
RoHS: | Compliant |
Connector Type A | 2mm DC Power Plug |
---|---|
Connector Type B | Free End |
Cable Length - Imperial | 79" |
Cable Length - Metric | 2m |
Jacket Color | Black |
Product Range | S10KS Series |
RoHS Compliant | Yes |
Cable, 2Mm Dc Pow Plug-Free End, 2M, Blk | Newark Electronics |
S10KS OVRMLD TO S&T | Switchcraft CAS10KS07984 | RS Americas |
DC Power Cords High-Amp Sealed DC PWR Cbl Assy STRT | Sager |
Where can I find additional details, specifications and documents for a CAS10KS07984?
Additional datasheets, footprints and schematics for CAS10KS07984 are listed on our Part Details page. You can also find images and similar parts to CAS10KS07984 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CAS10KS07984 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CAS10KS07984 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CAS10KS07984 fall under?
The CAS10KS07984 is listed under Cable, Wire & Cable Assemblies > Cable Assemblies > Audio / Video Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to CAS10KS07984 when available in the Audio / Video Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CAS10KS07984 you can contact the distributor directly for product support, shipping queries etc.
Is the CAS10KS07984 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CAS10KS07984 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Sager and Farnell have stock available or on a lead time for CAS10KS07984.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CAS10KS07984 often in real-time on the comparison pages.
What if I can't find stock of CAS10KS07984?
You can fill out our help required form which you can use to request a quote for CAS10KS07984 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.