Status: | Unknown |
---|---|
Series: | EN3 Series |
RoHS: | Unknown |
Connector Type A | Circular 3 Position Right Angle Plug |
---|---|
Connector Type B | Free End |
Cable Length - Imperial | 6.6ft |
Cable Length - Metric | 2m |
Jacket Color | Black |
Product Range | EN3 Series |
EN3, 2-Meter Cable, 3 Pin Male Blunt Cut, Right Angle | Switchcraft CARAEN3C3M07990 | RS Americas |
Circular Cable Cord, 3Pos Plug, 2M, Blk | Newark Electronics |
CIRCULAR CABLE CORD, 3POS PLUG, 2M, BLK | element14 |
Specialized Cables 2-M Cbl 3 Pin M Blunt Cut RA | Sager |
Where can I find additional details, specifications and documents for a CARAEN3C3M07990?
Additional datasheets, footprints and schematics for CARAEN3C3M07990 are listed on our Part Details page. You can also find images and similar parts to CARAEN3C3M07990 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CARAEN3C3M07990 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CARAEN3C3M07990 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CARAEN3C3M07990 fall under?
The CARAEN3C3M07990 is listed under Cable Leads & Connectors > Leads > Industrial Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to CARAEN3C3M07990 when available in the Industrial Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CARAEN3C3M07990 you can contact the distributor directly for product support, shipping queries etc.
Is the CARAEN3C3M07990 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CARAEN3C3M07990 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Sager and Farnell have stock available or on a lead time for CARAEN3C3M07990.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CARAEN3C3M07990 often in real-time on the comparison pages.
What if I can't find stock of CARAEN3C3M07990?
You can fill out our help required form which you can use to request a quote for CARAEN3C3M07990 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.