Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Cap |
---|---|
For Use With | L-COM WPRJ Series Jack Connectors |
Connector Body Material | ABS (Acrylonitrile Butadiene Styrene) PC (Polycarbonate) Body |
Product Range | - |
Cap, Jack Connector, Abs/Pc, Ip67 | Newark Electronics |
CAP, JACK CONNECTOR, ABS/PC, IP67 | element14 |
Waterproof Protective Cap, IP67, For Jacks, Black, With Gasket, WPRJ Series | L-com CAP-WPRJ | RS Americas |
Where can I find additional details, specifications and documents for a CAP-WPRJ?
Additional datasheets, footprints and schematics for CAP-WPRJ are listed on our Part Details page. You can also find images and similar parts to CAP-WPRJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CAP-WPRJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CAP-WPRJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CAP-WPRJ fall under?
The CAP-WPRJ is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to CAP-WPRJ when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CAP-WPRJ you can contact the distributor directly for product support, shipping queries etc.
Is the CAP-WPRJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CAP-WPRJ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for CAP-WPRJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CAP-WPRJ often in real-time on the comparison pages.
What if I can't find stock of CAP-WPRJ?
You can fill out our help required form which you can use to request a quote for CAP-WPRJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.