Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Centre Frequency | 2.45GHz |
---|---|
Antenna Case Size | 7.3mm x 5.5mm x 1.3mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Antenna Type | ISM Band |
Bandwidth | 100MHz |
Connector Type | SMA |
Frequency | 2.45GHz |
Gain | 1.2dB |
Impedance | 50ohm |
Power Rating | 1W |
VSWR | 2 |
ANTENNA, BLUETOOTH, 2.45GHZ | element14 |
Where can I find additional details, specifications and documents for a CAN4311111002451K?
Additional datasheets, footprints and schematics for CAN4311111002451K are listed on our Part Details page. You can also find images and similar parts to CAN4311111002451K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CAN4311111002451K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CAN4311111002451K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CAN4311111002451K fall under?
The CAN4311111002451K is listed under Passive Components > Antennas - Single Band Chip.
Can I view similar or alternative parts?
You can view similar parts to CAN4311111002451K when available in the Antennas - Single Band Chip range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CAN4311111002451K you can contact the distributor directly for product support, shipping queries etc.
Is the CAN4311111002451K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CAN4311111002451K have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for CAN4311111002451K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CAN4311111002451K often in real-time on the comparison pages.
What if I can't find stock of CAN4311111002451K?
You can fill out our help required form which you can use to request a quote for CAN4311111002451K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.